Tolomatic Fixed Hubs With Q.D. Bushings 0804-0122

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0122 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0122
Fixed Hubs With Q.D. Bushings 0804-0122
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0122
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200SFUL -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details
Pneumatic Disk Brake - 90 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.17 to 250 Ft-lbs (1.58 to 339 N-m)
Configuration Disc
Engagement Friction
View Details
LKB-117 -  - Industrial Clutch Products
Industrial Clutch Products
View Details