Tolomatic Fixed Hubs With Q.D. Bushings 0802-0116

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0802-0116 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0802-0116
Fixed Hubs With Q.D. Bushings 0802-0116
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0802-0116
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Pneumatic Disk Brake - 110 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.58 to 518 Ft-lbs (2.15 to 702 N-m)
Configuration Disc
Engagement Friction
View Details
Air Set Brake - B8F2K-STH - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 399 Ft-lbs (541 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Water Cooled Brake/Dual Actuated - WCB/DA118 DA 1WC 0AC - WPT Power Corporation
Specs
Torque 6708 Ft-lbs (9096 N-m)
Configuration Disc
Engagement Friction
View Details