Tolomatic Q.D. Bushings & Hubs 0801-1164

Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Suppliers

Company
Product
Description
Supplier Links
Q.D. Bushings & Hubs - 0801-1164 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1164
Q.D. Bushings & Hubs 0801-1164
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-1164
Product Name Q.D. Bushings & Hubs
Configuration Disc
Engagement Friction
Shaft Right Angle
Mounting Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
CD-Series - CD100 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 50 Ft-lbs (67.8 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 7000 rpm
View Details
Blank Disc - 0805-1200 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details