Tolomatic Fixed Hubs With Q.D. Bushings 0801-0109

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0801-0109 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0801-0109
Fixed Hubs With Q.D. Bushings 0801-0109
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-0109
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
V-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2300 to 4300 rpm
View Details
Pneumatic Disk Brake - 1800 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 2.75 to 1499 Ft-lbs (3.73 to 2033 N-m)
Configuration Disc
Engagement Friction
View Details
LKB-111 -  - Industrial Clutch Products
Industrial Clutch Products
View Details