Tolomatic Fixed Hubs With Q.D. Bushings 0801-0116

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0801-0116 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0801-0116
Fixed Hubs With Q.D. Bushings 0801-0116
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-0116
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Standard Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1940 to 4285 rpm
View Details
Low Inertia Spring Set Brake - 33fi - WPT Power Corporation
Specs
Torque 58092 Ft-lbs (78772 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 960 rpm
View Details
Oil Shear Tension Brake - Posistop Models 03-20 - Force Control Industries, Inc.
Specs
Torque 50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Maximum Speed 3600 rpm
View Details