Tolomatic Fixed Hub & Disc Assemblies 0805-0024

Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
Description
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel

Suppliers

Company
Product
Description
Supplier Links
Fixed Hub & Disc Assemblies - 0805-0024 - Tolomatic
Hamel, MN, USA
Fixed Hub & Disc Assemblies
0805-0024
Fixed Hub & Disc Assemblies 0805-0024
Socket Head Cap Screws Keyway Set Screws Carbon 1010 Steel
  • Socket Head Cap Screws
  • Keyway Set Screws
  • Carbon 1010 Steel
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0805-0024
Product Name Fixed Hub & Disc Assemblies
Torque 3000 Ft-lbs (4068 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 80 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details
Pneumatic Disk Brake - 130 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 1.92 to 820 Ft-lbs (2.6 to 1112 N-m)
Configuration Disc
Engagement Friction
View Details