Tolomatic Q.D. Bushings & Hubs 0801-1159

Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs
Description
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Suppliers

Company
Product
Description
Supplier Links
Q.D. Bushings & Hubs - 0801-1159 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1159
Q.D. Bushings & Hubs 0801-1159
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0801-1159
Product Name Q.D. Bushings & Hubs
Configuration Disc
Engagement Friction
Shaft Right Angle
Mounting Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details
Pneumatic Disk Brake - 60 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration Disc
Engagement Friction
View Details
LKB-113 -  - Industrial Clutch Products
Industrial Clutch Products
View Details