Tolomatic Q.D. Bushings & Hubs 0801-1132

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Q.D. Bushings & Hubs - 0801-1132 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1132
Q.D. Bushings & Hubs 0801-1132
Supplier's Site
Q.D. Bushings & Hubs - 0801-1132 - Tolomatic
Hamel, MN, USA
Q.D. Bushings & Hubs
0801-1132
Q.D. Bushings & Hubs 0801-1132
Supplier's Site

Technical Specifications

  Tolomatic Tolomatic
Product Category Pneumatic Brakes Pneumatic Brakes
Product Number 0801-1132 0801-1132
Product Name Q.D. Bushings & Hubs Q.D. Bushings & Hubs
Configuration Disc Disc
Engagement Friction Friction
Shaft Right Angle Right Angle
Mounting Quick Disconnect Quick Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
CS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 25 to 50 Ft-lbs (33.9 to 67.8 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Configuration Disc
View Details
Water Cooled Brake/Dual Actuated - WCB/DA336 DA 2WC 1AC - WPT Power Corporation
Specs
Torque 151292 Ft-lbs (205152 N-m)
Configuration Disc
Engagement Friction
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details