Tolomatic Fixed Hubs With Q.D. Bushings 0803-0123

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0803-0123 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0803-0123
Fixed Hubs With Q.D. Bushings 0803-0123
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0803-0123
Product Name Fixed Hubs With Q.D. Bushings
Torque 292 Ft-lbs (395 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS522 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
CD-Series - CD130 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
View Details
Water Cooled Brake/Dual Actuated - WCB/DA324 DA 2WC 1AC - WPT Power Corporation
Specs
Torque 45092 Ft-lbs (61144 N-m)
Configuration Disc
Engagement Friction
View Details
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 25 Ft-lbs (33.9 N-m)
Power 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O)
View Details