0801-1131 -- Q.D. BUSHINGS & HUBS
Tolomatic
Q.D. Bushings & Hubs
0801-1131
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
Pneumatic Brakes |
|
Product Number
|
0801-1131 |
0801-1131 |
|
Product Name
|
Q.D. Bushings & Hubs |
Q.D. Bushings & Hubs |
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
|
Shaft
|
Right Angle
|
Right Angle
|
|
Mounting
|
Quick Disconnect
|
Quick Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
1.62 inch (41.27 mm)
View Details
Torque
490 Ft-lbs (664 N-m)
Pneumatic Pressure
120 psi (84.45 m H2O)
Configuration
Disc
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details