0801-1128 -- Q.D. BUSHINGS & HUBS
Tolomatic
Q.D. Bushings & Hubs
0801-1128
Technical Specifications
|
Product Category
|
Pneumatic Brakes |
Pneumatic Brakes |
|
Product Number
|
0801-1128 |
0801-1128 |
|
Product Name
|
Q.D. Bushings & Hubs |
Q.D. Bushings & Hubs |
|
Configuration
|
Disc
|
Disc
|
|
Engagement
|
Friction
|
Friction
|
|
Shaft
|
Right Angle
|
Right Angle
|
|
Mounting
|
Quick Disconnect
|
Quick Disconnect
|
Unlock Full Specs
to access all available technical data
Similar Products
Pneumatic Pressure
200 psi (141 m H2O)
Configuration
Disc
Bore Diameter
3.5 inch (88.9 mm)
View Details
Torque
8.92 to 585 Ft-lbs (12.09 to 793 N-m)
Pneumatic Pressure
75 psi (52.78 m H2O)
Maximum Speed
2900 to 4300 rpm
View Details
Configuration
Disc
Engagement
Friction
Operation
Spring Return / Disengage
View Details
Dover Flexo Electronics, Inc.
Torque
1.17 to 250 Ft-lbs (1.58 to 339 N-m)
Configuration
Disc
Engagement
Friction
View Details