Tolomatic Fixed Hubs With Q.D. Bushings 0804-0119

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0119 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0119
Fixed Hubs With Q.D. Bushings 0804-0119
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0119
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Pneumatic Disk Brake - 60 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 0.2500 to 84.17 Ft-lbs (0.3390 to 114 N-m)
Configuration Disc
Engagement Friction
View Details
NEMA Frame Spring Set Brake - D3C3R-56HCA - Mach III Clutch, Inc.
Specs
Torque 23.83 Ft-lbs (32.31 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Water Cooled Brake/Dual Actuated - WCB/DA518 DA 3WC 2AC - WPT Power Corporation
Specs
Torque 31767 Ft-lbs (43076 N-m)
Configuration Disc
Engagement Friction
View Details