Tolomatic Fixed Hubs With Q.D. Bushings 0804-0143

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0804-0143 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0804-0143
Fixed Hubs With Q.D. Bushings 0804-0143
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0804-0143
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS200SUL -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Low Inertia Clutches and Brakes - 214 - WPT Power Corporation
Specs
Torque 4817 Ft-lbs (6531 N-m)
Rotary Speed 1830 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Spring Applied Drum Brakes - CS Units - Eaton Hydraulics Group
Specs
Torque 1650 Ft-lbs (2237 N-m)
Configuration Drum
Engagement Friction
View Details
Air Set Brake - B8F2K-STL - Mach III Clutch, Inc.
Mach III Clutch, Inc.
Specs
Torque 399 Ft-lbs (541 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details