Tolomatic Fixed Hubs With Q.D. Bushings 0805-0116

Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish
Description
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Suppliers

Company
Product
Description
Supplier Links
Fixed Hubs With Q.D. Bushings - 0805-0116 - Tolomatic
Hamel, MN, USA
Fixed Hubs With Q.D. Bushings
0805-0116
Fixed Hubs With Q.D. Bushings 0805-0116
Flat within .010 inch, stress relieved and blanchard ground to an 80 (RMS) micro-inch finish

Flat within .010 inch, stress relieved and
blanchard ground to an 80 (RMS)
micro-inch finish

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0805-0116
Product Name Fixed Hubs With Q.D. Bushings
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
Shaft Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200SFUL -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Standard Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1940 to 4285 rpm
View Details
Fixed Hub & Disc Assemblies - 0804-0024 - Tolomatic
Specs
Torque 3000 Ft-lbs (4068 N-m)
Configuration Disc
Engagement Friction
View Details
Expanding Clutches & Brakes - ER Series - Eaton Hydraulics Group
Specs
Torque 9833 Ft-lbs (13334 N-m)
Configuration Drum
Engagement Friction
View Details