TiMOTION Technology Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings... | |
| TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features Voltage... | |
| TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage... | |
| TA37 is a specially designed motor for treatment table applications. General Features Voltage of motor: 24, 36V DC (thermal protector) Maximum load: 10,000N in push / pull Maximum speed at... | |
| The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1... | |
| The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with... | |
| The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs,... | |
| TiMOTION’s economical TT1 series twin spindle actuator is specifically designed for home care and patient care facility beds. The TT1 electrical controls come standard with a range of voltages for... | |
| TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will... | |
| TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for... | |
| TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high... | |
| TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff... | |
| TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. | |
| TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and... | |
| TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the... | |
| TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating... | |
| TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature... | |
| TiMOTION’s TA16 series linear actuator is similar to the TA2 linear actuator, but is specifically designed for low-noise medical applications where a compact linear actuator is needed. It is available... | |
| TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke... | |
| TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or... | |
| TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does... | |
| TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation... | |
| TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length... | |
| TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system,... | |
| TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall... | |
| TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a... | |
| TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The... | |
| TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced... | |
| TiMOTION’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most... | |
| TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd... | |
| TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom... | |
| TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications... |