TiMOTION Technology 24 Volts DC Linear Actuators for Furniture Application TA5L Series

Description
TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon testing. The TA5L linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Its design enhances the life of the chair frame by using the plastic material to disperse stress. General Features Voltage of motor: 24V DC Maximum load: 1,200N in push Maximum speed at full load: 20.8mm/s (with 1200N in a push or pull condition) Stroke: 332mm Retracted length: 157mm Color: black Noise level: under 48 dB(A) Certificate: Noise level test (SGS), RoHS, UL 962 With, Taiwan, China and USA Patent
Description
TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon testing. The TA5L linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Its design enhances the life of the chair frame by using the plastic material to disperse stress. General Features Voltage of motor: 24V DC Maximum load: 1,200N in push Maximum speed at full load: 20.8mm/s (with 1200N in a push or pull condition) Stroke: 332mm Retracted length: 157mm Color: black Noise level: under 48 dB(A) Certificate: Noise level test (SGS), RoHS, UL 962 With, Taiwan, China and USA Patent
Datasheet
Datasheet Summary
Powered by GS/AI

The TA5L series linear actuator from TiMOTION operates at 24V DC and is specifically designed for furniture applications, particularly for zero-wall seating frames and recliner movement. It can handle a maximum load of 1,200N in push conditions and achieves a maximum speed of 20.8mm/s when fully loaded. The actuator features a stroke length of 332mm and a retracted length of 157mm. Constructed with a specially formulated plastic material, it aims to enhance the durability of chair frames by effectively dispersing stress. The actuator operates at a noise level of under 48 dB(A) and has received certifications from TUV, RoHS, UL 962, and xenon testing, ensuring compliance with safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The TA5L series linear actuator from TiMOTION operates at 24V DC and is specifically designed for furniture applications, particularly for zero-wall seating frames and recliner movement. It can handle a maximum load of 1,200N in push conditions and achieves a maximum speed of 20.8mm/s when fully loaded. The actuator features a stroke length of 332mm and a retracted length of 157mm. Constructed with a specially formulated plastic material, it aims to enhance the durability of chair frames by effectively dispersing stress. The actuator operates at a noise level of under 48 dB(A) and has received certifications from TUV, RoHS, UL 962, and xenon testing, ensuring compliance with safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
24 Volts DC Linear Actuators for Furniture Application - TA5L Series - TiMOTION Technology
New Taipei City, Taiwan
24 Volts DC Linear Actuators for Furniture Application
TA5L Series
24 Volts DC Linear Actuators for Furniture Application TA5L Series
TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon testing. The TA5L linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Its design enhances the life of the chair frame by using the plastic material to disperse stress. General Features Voltage of motor: 24V DC Maximum load: 1,200N in push Maximum speed at full load: 20.8mm/s (with 1200N in a push or pull condition) Stroke: 332mm Retracted length: 157mm Color: black Noise level: under 48 dB(A) Certificate: Noise level test (SGS), RoHS, UL 962 With, Taiwan, China and USA Patent

TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon testing.

The TA5L linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Its design enhances the life of the chair frame by using the plastic material to disperse stress.

General Features

  • Voltage of motor: 24V DC
  • Maximum load: 1,200N in push
  • Maximum speed at full load: 20.8mm/s (with 1200N in a push or pull condition)
  • Stroke: 332mm
  • Retracted length: 157mm
  • Color: black
  • Noise level: under 48 dB(A)
  • Certificate: Noise level test (SGS), RoHS, UL 962
  • With, Taiwan, China and USA Patent
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Slides and Linear Stages
Product Number TA5L Series
Product Name 24 Volts DC Linear Actuators for Furniture Application
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data