TiMOTION Technology Heavy-Duty Linear Actuators for Medical Application TA15 Series

Description
TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 10,000N in push Maximum load: 5,500N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Operational temperature range: +5°C~+45°C
Datasheet
Description
TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 10,000N in push Maximum load: 5,500N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Operational temperature range: +5°C~+45°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Medical Application - TA15 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Medical Application
TA15 Series
Heavy-Duty Linear Actuators for Medical Application TA15 Series
TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 10,000N in push Maximum load: 5,500N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Operational temperature range: +5°C~+45°C

TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage.

General Features

  • Voltage of motor: 24V DC or 36V DC
  • Maximum load: 10,000N in push
  • Maximum load: 5,500N in pull
  • Maximum speed at full load: 32.2mm/s (with 1,500N in a push condition)
  • Minimum installation dimension: Stroke+210mm
  • Color: Black or grey
  • IP rating: Up to IP66W
  • Operational temperature range: +5°C~+45°C
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA15 Series
Product Name Heavy-Duty Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 39.37 inch (30 to 1000 mm)
Rated Speed 1.94 in/sec (2.96 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26B-DW-120-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 10mm 210:1 12 volts - L12-10-210-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details