TiMOTION Technology Compact Linear Actuators for Industrial Application TA2 Series

Description
TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and 90 degree clevis mounting. Industry certifications for the TA2 linear actuator include EN60601-1, EMC, and RoHS. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48V DC Maximum load: 1,000N in pull/push Maximum speed at full load: 51mm/s (with 120N in a push or pull condition) Stroke: 20~1000mm Minimum installation dimension: Stroke+105mm (without output signals) Color: Silver Certificate: EN60601-1, EMC, and RoHS Operational temperature range: +5˚C~+45˚C (Load < 500N); -25˚C~+65˚C (Load ≧ 500N) Operational temperature range at full performance: +5°C~+45°C Option: POT, Optical, Hall/Reed sensor(s) Compact size for limited space
Datasheet
Description
TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and 90 degree clevis mounting. Industry certifications for the TA2 linear actuator include EN60601-1, EMC, and RoHS. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48V DC Maximum load: 1,000N in pull/push Maximum speed at full load: 51mm/s (with 120N in a push or pull condition) Stroke: 20~1000mm Minimum installation dimension: Stroke+105mm (without output signals) Color: Silver Certificate: EN60601-1, EMC, and RoHS Operational temperature range: +5˚C~+45˚C (Load < 500N); -25˚C~+65˚C (Load ≧ 500N) Operational temperature range at full performance: +5°C~+45°C Option: POT, Optical, Hall/Reed sensor(s) Compact size for limited space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Actuators for Industrial Application - TA2 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Linear Actuators for Industrial Application
TA2 Series
Compact Linear Actuators for Industrial Application TA2 Series
TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and 90 degree clevis mounting. Industry certifications for the TA2 linear actuator include EN60601-1, EMC, and RoHS. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48V DC Maximum load: 1,000N in pull/push Maximum speed at full load: 51mm/s (with 120N in a push or pull condition) Stroke: 20~1000mm Minimum installation dimension: Stroke+105mm (without output signals) Color: Silver Certificate: EN60601-1, EMC, and RoHS Operational temperature range: +5˚C~+45˚C (Load < 500N); -25˚C~+65˚C (Load ≧ 500N) Operational temperature range at full performance: +5°C~+45°C Option: POT, Optical, Hall/Reed sensor(s) Compact size for limited space

TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and 90 degree clevis mounting. Industry certifications for the TA2 linear actuator include EN60601-1, EMC, and RoHS.

General Features

  • Voltage of motor: 12V DC, 24V DC, 36V DC, or 48V DC
  • Maximum load: 1,000N in pull/push
  • Maximum speed at full load: 51mm/s (with 120N in a push or pull condition)
  • Stroke: 20~1000mm
  • Minimum installation dimension: Stroke+105mm (without output signals)
  • Color: Silver
  • Certificate: EN60601-1, EMC, and RoHS
  • Operational temperature range: +5˚C~+45˚C (Load < 500N); -25˚C~+65˚C (Load ≧ 500N)
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: POT, Optical, Hall/Reed sensor(s)
  • Compact size for limited space
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA2 Series
Product Name Compact Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 39.37 inch (20 to 1000 mm)
Rated Speed 2.66 in/sec (4.05 m/min)
Rated Force 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 85.42 lbs (38.74 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26L-70-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
T16-P Mini Track Actuator with Feedback 100mm 256:1 12 volts - T16-100-256-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details