TiMOTION Technology DC Linear Actuators for Furniture Application TA14 Series

Description
TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for the TA14 include a safety nut and multiple mounting styles for the front attachment. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black or dark grey Operational temperature range: +5°C~+45°C For direct-cut system: Can function without control box
Datasheet
Description
TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for the TA14 include a safety nut and multiple mounting styles for the front attachment. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black or dark grey Operational temperature range: +5°C~+45°C For direct-cut system: Can function without control box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Linear Actuators for Furniture Application - TA14 Series - TiMOTION Technology
New Taipei City, Taiwan
DC Linear Actuators for Furniture Application
TA14 Series
DC Linear Actuators for Furniture Application TA14 Series
TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for the TA14 include a safety nut and multiple mounting styles for the front attachment. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black or dark grey Operational temperature range: +5°C~+45°C For direct-cut system: Can function without control box

TiMOTION’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for the TA14 include a safety nut and multiple mounting styles for the front attachment.

General Features

  • Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC)
  • Maximum load: 6,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
  • Minimum installation dimension: Stroke+163mm
  • Color: Black or dark grey
  • Operational temperature range: +5°C~+45°C
  • For direct-cut system: Can function without control box
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA14 Series
Product Name DC Linear Actuators for Furniture Application
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.54 in/sec (2.34 m/min)
Rated Force 1349 lbs (612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox - MAG5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM20D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details