TiMOTION Technology Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| General Features Able to extend or retract the motor with a toggle switch Straightforward control layout for simple operation | |
| General Features Anti-slipping paddle Compatible with all control boxes of TiMOTION | |
| General Features Connected actuators: 1 Maximum available buttons: 3 Color: Black or grey Embedded design | |
| General Features Connected actuators: 1~2 Maximum available buttons: 4 Color: Black or grey LED indicator | |
| General Features Connected actuators: 1~2 Maximum available buttons: 4 Color: black or grey Options: back light Mounted into the recliner directly | |
| General Features Connected actuators: 1~3 Maximum available buttons: 10 Color: Black or grey IP rating: Up to IP66 | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or gray IP rating: up to IP66 With safety key and hook Compatible with control boxes-TC12 or TC20, used... | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: Black or grey IP rating: Up to IP66 | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or grey Maximum remote control distance: 5m RF wireless control available LED indicator | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: Black or grey Option: Safety key Screw-free or magnetic hook LED indicator | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: Black or grey Options: Safety key Rubber-made buttons LED indicator | |
| General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: Black or grey Protection: Up to IP66 Options: Back light | |
| General Features Connected actuators: 1~3 Maximum available buttons: 8 Color: Black Options: Safety key, hook Rubber-made buttons | |
| General Features Connected actuators: 1~4 Maximum available buttons: 10 Color: Black or grey IP rating: IP54 or IP66 Options: Safety key Certificate: RoHS LED indicator | |
| General Features Connected actuators: 1~4 Maximum available buttons: 10 Color: Black or grey IP rating: Up to IP66 Option: Back light, safety key | |
| General Features Connected actuators: 1~4 Maximum available buttons: 10 Color: black or grey IP rating: up to IP66W Options: safety key LED indicator | |
| General Features Connected actuators: 1~4 Maximum available buttons: 10 Color: Gray IP rating: up to IP66 With safety key, hook, and flash light Compatible with TNC series, used as a... | |
| General Features Connected actuators: 1~4 Maximum available buttons: 10 With wireless function: IEEE802.15.4 standard Working with wireless receiver: TRF2 Operating distance: 3~7m Color: Black or grey Certificate: IEC60601-1 | |
| General Features Connected actuators: 1~4 Maximum available buttons: 12 Color: Black or grey IP rating: Up to IP66 Option: back light, safety key | |
| General Features Connected actuators: 1~4 Maximum available buttons: 17 Color for housing: Black, white, or silver Color for rubber grip: Black, grey, or yellow After-process methods for buttons: silkscreen or... | |
| General Features Connected actuators: 1~4 Maximum available buttons: 9 Color: Black, dark grey, or light yellow Options: RF wireless control Specific design for home living bed | |
| General Features Extends or retracts the lifting column or height adjustable desk frame with a toggle switch Simplified design for easy operation | |
| General Features Foot switch for medical application Maximum available buttons: 6 IP rating: Up to IP66 | |
| General Features General features: Connected actuators: 1~2 Maximum available buttons: 4 Certificate: EMC and RoHS compliant Capacitive-sensor buttons Embedded into the recliner directly | |
| General Features Maximum available buttons: 11 Color: Black or grey Protection class: IP54 or IP66 Control up to 7 channels in connection with TC8 Can be used as lock-out box... | |
| General Features Maximum available buttons: 12 IP rating: Up to IP66 Options: Reading light Flexible gooseneck Can be fixed on the head board or side rail | |
| General Features Maximum available buttons: 15 Color: Black or grey Protection class: IP54 or IP66 Options: Back cover Control up to 7 channels in connection with TC8 Mounted into side... | |
| General Features Maximum available buttons: 17 Color: Black or grey Protection class: IP54 or IP66 Options: Safety key Control up to 7 channels in connection with TC8 Can hook on... | |
| General Features Maximum available buttons: 17 Color: Black or grey Protection class: IP66 Options: Back cover Control up to 7 channels in connection with TC8 Can be used as lock-out... | |
| General Features Maximum available buttons: 25 Color: Black or grey Protection class: IP66 Options: Safety key Control up to 7 channels in connection with TC8 Can hook on the rail... | |
| General Features Maximum available buttons: 27 Color: Black or grey Protection class: IP66 Options: Safety key Control up to 7 channels in connection with TC8 Can be used as lock-out... | |
| General Features Maximum available buttons: 2 Black buttons and cable; metal surface with brushed nickel coating Mounted into the recliner directly | |
| General Features Maximum available buttons: 2 Color: Black or customized Displays the desk height Flush mounted on the tabletop Especially designed for adjustable height desk application | |
| General Features Maximum available buttons: 2 Color: Black or grey Mounted into the recliner directly | |
| General Features Maximum available buttons: 2 Color: Black or grey Mounted under the tabletop Specific design for desk lifting column | |
| General Features Maximum available buttons: 2 Color: Black or grey Specially designed for single motor recliner Effortless operation with thermo-sensor buttons Mounted into the recliner directly | |
| General Features Maximum available buttons: 2 Color: Black, grey, or customized Displays the desk height Flush mounted on the tabletop Especially designed for adjustable height desk application | |
| General Features Maximum available buttons: 2 Embedded into the recliner directly USB socket for power charging | |
| General Features Maximum available buttons: 2 Flush mounted on the tabletop | |
| General Features Maximum available buttons: 2 IP rating: up to IP66 Options: With back up battery or cable less control | |
| General Features Maximum available buttons: 2 Metallic finish Control is directly embedded into the recliner | |
| General Features Maximum available buttons: 2 Metallic finish Embedded into the recliner directly | |
| General Features Maximum available buttons: 2 Metallic finish USB socket for power charging Control is directly embedded into the recliner | |
| General Features Maximum available buttons: 2 Mounted under the tabletop | |
| General Features Maximum available buttons: 2 Options: Back light, USB charging socket Embedded into the recliner directly | |
| General Features Maximum available buttons: 4 Color: black or grey Options: back light Mounted into the recliner directly | |
| General Features Maximum available buttons: 4 IP rating: Up to IP66 Options with back up battery or cable less control | |
| General Features Maximum available buttons: 4 Metallic finish, square design 3.5mm socket for power charging Embedded into the recliner directly | |
| General Features Maximum available buttons: 4 Metallic finish It includes a 3.5mm socket inserted within the recliner that is used for charging the TBB through the TBC | |
| General Features Maximum available buttons: 4 Metallic finish Suitable for direct-cut system | |
| General Features Maximum available buttons: 4 Metallic finish USB socket for power charging Control is directly embedded into the recliner | |
| General Features Maximum available buttons: 6 Color: Black or customized Displays the desk height Memory functionality (4 settings) Mounted under the tabletop Especially designed for adjustable height desk application | |
| General Features Maximum available buttons: 6 Color: Black, grey, or customized Displays the desk height Memory functionality (3 settings) Flush mounted on the tabletop Especially designed for adjustable height desk... | |
| General Features Maximum available buttons: 6 Options: Frame color, back light With LCD panel that shows the height of the desk Have memory function up to 4 sets Mounted to... | |
| General Features Maximum available buttons: 6 Options: Hook Designed mainly for recliner applications | |
| General Features Maximum available buttons: 6 With LCD panel that shows the height of the desk Color: Black or customized Displays the desk height Memory functionality (3 settings) Mounted under... | |
| General Features Maximum available buttons: 6 With LCD panel that shows the height of the desk Have memory function up to 4 sets Mounted to the desk front side Especially... | |
| General Features With a LCD display, showing bed conditions Color: Black or grey IP rating: Up to IP66 | |
| TH13 is one of our handsets designed for recliner or lifting chair application. With LCD display, user can know which pair of massage motors is working, identify the intensity and... | |
| The wireless TSF6 foot switch is designed to be used with TiMOTION’s control box and handset. It can facilitate the control of hospital beds, dental chairs, home care, treatment couches... |