TiMOTION Technology Linear Actuators for Medical Application TA1 Series

Description
The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or 66 rating. Other options include a manual or quick release system and Hall or Reed feedback sensors. General Features Voltage of motor: 12, 24, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, ES60601-1, EN60601-1-2, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, quick release, Hall/Reed sensor(s)
Description
The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or 66 rating. Other options include a manual or quick release system and Hall or Reed feedback sensors. General Features Voltage of motor: 12, 24, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, ES60601-1, EN60601-1-2, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, quick release, Hall/Reed sensor(s)
Datasheet
Datasheet Summary
Powered by GS/AI

The TA1 Series linear actuator from TiMOTION Technology is designed for healthcare, furniture, ergonomic, and industrial applications. It operates on 12, 24, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. It features an operational temperature range of +5°C to +45°C and is available with an IP rating of up to IP66W, making it suitable for various environments. The actuator can be equipped with options such as a safety nut, quick release system, and Hall or Reed feedback sensors. It is certified to multiple industry standards, including IEC60601-1 and RoHS, ensuring compliance for medical applications.

Datasheet Summary
Powered by GS/AI

The TA1 Series linear actuator from TiMOTION Technology is designed for healthcare, furniture, ergonomic, and industrial applications. It operates on 12, 24, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. It features an operational temperature range of +5°C to +45°C and is available with an IP rating of up to IP66W, making it suitable for various environments. The actuator can be equipped with options such as a safety nut, quick release system, and Hall or Reed feedback sensors. It is certified to multiple industry standards, including IEC60601-1 and RoHS, ensuring compliance for medical applications.

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Medical Application - TA1 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Medical Application
TA1 Series
Linear Actuators for Medical Application TA1 Series
The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or 66 rating. Other options include a manual or quick release system and Hall or Reed feedback sensors. General Features Voltage of motor: 12, 24, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, ES60601-1, EN60601-1-2, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, quick release, Hall/Reed sensor(s)

The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or 66 rating. Other options include a manual or quick release system and Hall or Reed feedback sensors.

General Features

  • Voltage of motor: 12, 24, 36V DC or 24V DC (PTC)
  • Maximum load: 10,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
  • Minimum installation dimension: Stroke+163mm
  • Color: black or grey
  • IP rating: up to IP66W
  • Certificate: IEC60601-1, ES60601-1, EN60601-1-2, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
  • Options: Safety nut, quick release, Hall/Reed sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA1 Series
Product Name Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 39.37 inch (25 to 1000 mm)
Rated Speed 1.54 in/sec (2.34 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 73.73 lbs (33.44 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL15-DW-75-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-S Micro Linear Actuator - 50mm - 50:1 - 12 volts - P8-50-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details