TiMOTION Technology Compact Linear Actuators for Furniture & Industrial Motion TA4 Series

Description
TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In addition, the TA4 is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 17mm/s (with 800N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Silver IP rating :Up to IP66 Certificate: EN/UL 60601-1 and RoHS Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Low noise
Datasheet
Description
TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In addition, the TA4 is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 17mm/s (with 800N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Silver IP rating :Up to IP66 Certificate: EN/UL 60601-1 and RoHS Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Actuators for Furniture & Industrial Motion - TA4 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Linear Actuators for Furniture & Industrial Motion
TA4 Series
Compact Linear Actuators for Furniture & Industrial Motion TA4 Series
TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In addition, the TA4 is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 17mm/s (with 800N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Silver IP rating :Up to IP66 Certificate: EN/UL 60601-1 and RoHS Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Low noise

TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In addition, the TA4 is available with an optional IP54 or 66 rating.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 3,500N in push
  • Maximum load: 2,000N in pull
  • Maximum speed at full load: 17mm/s (with 800N in a push or pull condition)
  • Minimum installation dimension: Stroke+140mm
  • Color: Silver
  • IP rating :Up to IP66
  • Certificate: EN/UL 60601-1 and RoHS
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensor(s)
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA4 Series
Product Name Compact Linear Actuators for Furniture & Industrial Motion
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.57 in/sec (2.4 m/min)
Rated Force 787 lbs (357 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 10L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 8.99 lbs (4.08 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-110-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 300mm 256:1 12 volts - T16-300-256-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details