TiMOTION Technology Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS,... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 1.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah) | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate:... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS,... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN Color: Black or grey Options: Backup battery | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up... |