TiMOTION Technology Linear Actuators for Ergonomic Furniture Application TA32 Series

Description
TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load in push: 500N Maximum speed at full load: 8.8mm/s (with 300N in a push condition) Stroke: 050/044/040/034/031/ 025/015mm Minimum installation dimension: 143mm Color: Black or grey Certificate: UL962
Description
TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load in push: 500N Maximum speed at full load: 8.8mm/s (with 300N in a push condition) Stroke: 050/044/040/034/031/ 025/015mm Minimum installation dimension: 143mm Color: Black or grey Certificate: UL962
Datasheet
Datasheet Summary
Powered by GS/AI

TA32 is a linear actuator series for recliner applications, designed to adjust head position for ergonomic comfort. It operates at 24V DC or 24V DC with PTC protection, with a maximum push load of 500N and a maximum speed of 8.8mm/s under 300N load. Stroke options include 15, 25, 31, 34, 40, 44, and 50mm. The retracted length is 143mm, with black or grey color options. The unit features plastic U-clevis attachments with 6.6mm width, 18.6mm depth, and 10mm hole diameter. It meets UL962 certification. The actuator includes optional limit switches and Hall sensors, with connector options including DIN 6P, tinned leads, or Small 01P plug.

Datasheet Summary
Powered by GS/AI

TA32 is a linear actuator series for recliner applications, designed to adjust head position for ergonomic comfort. It operates at 24V DC or 24V DC with PTC protection, with a maximum push load of 500N and a maximum speed of 8.8mm/s under 300N load. Stroke options include 15, 25, 31, 34, 40, 44, and 50mm. The retracted length is 143mm, with black or grey color options. The unit features plastic U-clevis attachments with 6.6mm width, 18.6mm depth, and 10mm hole diameter. It meets UL962 certification. The actuator includes optional limit switches and Hall sensors, with connector options including DIN 6P, tinned leads, or Small 01P plug.

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Ergonomic Furniture Application - TA32 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Ergonomic Furniture Application
TA32 Series
Linear Actuators for Ergonomic Furniture Application TA32 Series
TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load in push: 500N Maximum speed at full load: 8.8mm/s (with 300N in a push condition) Stroke: 050/044/040/034/031/ 025/015mm Minimum installation dimension: 143mm Color: Black or grey Certificate: UL962

TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users.

General Features

  • Voltage of motor: 24V DC, 24V DC (PTC)
  • Maximum load in push: 500N
  • Maximum speed at full load: 8.8mm/s (with 300N in a push condition)
  • Stroke: 050/044/040/034/031/025/015mm
  • Minimum installation dimension: 143mm
  • Color: Black or grey
  • Certificate: UL962
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA32 Series
Product Name Linear Actuators for Ergonomic Furniture Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Rated Speed 0.6299 in/sec (0.9600 m/min)
Rated Force 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 206 lbs (93.49 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26L-220-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-P Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details