TiMOTION Technology DC Linear Actuators for Furniture Application TA6 Series

Description
TiMOTION’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In addition, the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black Certificate: EMC and RoHS Operational temperature range: +5°C~+45°C Option: Freewheeling push only, safety nut, Hall sensor(s)
Datasheet
Description
TiMOTION’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In addition, the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black Certificate: EMC and RoHS Operational temperature range: +5°C~+45°C Option: Freewheeling push only, safety nut, Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Linear Actuators for Furniture Application - TA6 Series - TiMOTION Technology
New Taipei City, Taiwan
DC Linear Actuators for Furniture Application
TA6 Series
DC Linear Actuators for Furniture Application TA6 Series
TiMOTION’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In addition, the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1000N in a push or pull condition) Minimum installation dimension: Stroke+163mm Color: Black Certificate: EMC and RoHS Operational temperature range: +5°C~+45°C Option: Freewheeling push only, safety nut, Hall sensor(s)

TiMOTION’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In addition, the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum load: 6,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1000N in a push or pull condition)
  • Minimum installation dimension: Stroke+163mm
  • Color: Black
  • Certificate: EMC and RoHS
  • Operational temperature range: +5°C~+45°C
  • Option: Freewheeling push only, safety nut, Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA6 Series
Product Name DC Linear Actuators for Furniture Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 39.37 inch (25 to 1000 mm)
Rated Speed 1.54 in/sec (2.34 m/min)
Rated Force 1349 lbs (612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox - MAG5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
20DAM-L Linear Actuator Stepper Motor - 20DAM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Linear Actuators Series 08L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 2.7 lbs (1.22 kg)
Drive Type Lead Screw/ACME Screw
View Details