TiMOTION Technology Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS,... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 1.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah) | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate:... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS,... | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN Color: Black or grey Options: Backup battery | |
| General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up... |