TiMOTION Technology Linear Actuators for Medical & Industrial Applications TA24 Series

Description
The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or POT feedback sensors. General Features Voltage of motor: 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~900mm Minimum installation dimension: Stroke+190mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, EN60601-1 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/POT sensor(s)
Datasheet
Description
The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or POT feedback sensors. General Features Voltage of motor: 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~900mm Minimum installation dimension: Stroke+190mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, EN60601-1 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/POT sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Medical & Industrial Applications - TA24 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Medical & Industrial Applications
TA24 Series
Linear Actuators for Medical & Industrial Applications TA24 Series
The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or POT feedback sensors. General Features Voltage of motor: 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~900mm Minimum installation dimension: Stroke+190mm Color: black or grey IP rating: up to IP66W Certificate: IEC60601-1, EN60601-1 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/POT sensor(s)

The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or POT feedback sensors.

General Features

  • Voltage of motor: 24V DC, 36V DC or 24V DC (PTC)
  • Maximum load: 10,000N in push
  • Maximum load: 6,000N in pull
  • Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition)
  • Stroke: 25~900mm
  • Minimum installation dimension: Stroke+190mm
  • Color: black or grey
  • IP rating: up to IP66W
  • Certificate: IEC60601-1, EN60601-1
  • Operational temperature range: +5°C~+45°C
  • Options: Safety nut, Hall/POT sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA24 Series
Product Name Linear Actuators for Medical & Industrial Applications
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 35.43 inch (25 to 900 mm)
Rated Speed 0.5472 in/sec (0.8340 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Dual Carriage, Synchro-use) - MAU5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL20C1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 87 lbs (39.45 kg)
Drive Type Ball Screw
View Details