TiMOTION Technology Linear Actuators for Ergonomic Furniture Application TA26 Series

Description
TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to complex electric actuation systems. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 4,000N in push Maximum load: 2,000N in pull Maximum speed at full load: 12.8mm/s (with 2,000N in a push condition) Minimum installation dimension: Stroke+120mm Color: Black Operational temperature range: +5°C~+45°C Option: Hall sensor(s)
Datasheet
Description
TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to complex electric actuation systems. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 4,000N in push Maximum load: 2,000N in pull Maximum speed at full load: 12.8mm/s (with 2,000N in a push condition) Minimum installation dimension: Stroke+120mm Color: Black Operational temperature range: +5°C~+45°C Option: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Ergonomic Furniture Application - TA26 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Ergonomic Furniture Application
TA26 Series
Linear Actuators for Ergonomic Furniture Application TA26 Series
TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to complex electric actuation systems. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 4,000N in push Maximum load: 2,000N in pull Maximum speed at full load: 12.8mm/s (with 2,000N in a push condition) Minimum installation dimension: Stroke+120mm Color: Black Operational temperature range: +5°C~+45°C Option: Hall sensor(s)

TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to complex electric actuation systems.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 4,000N in push
  • Maximum load: 2,000N in pull
  • Maximum speed at full load: 12.8mm/s (with 2,000N in a push condition)
  • Minimum installation dimension: Stroke+120mm
  • Color: Black
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA26 Series
Product Name Linear Actuators for Ergonomic Furniture Application
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.9449 in/sec (1.44 m/min)
Rated Force 899 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 80.93 lbs (36.7 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-DW-70-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P16-P Linear Actuator with Feedback 50mm 256:1 12 volts - P16-50-256-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details