TiMOTION Technology Heavy-Duty Linear Actuators for Industrial Application MA2 Series

Description
TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. The MA2 also has optional Reed switches along the outer tube which allow users to adjust the stroke length. For improved control and accuracy of motion, the MA2 can be customized with many different feedback options depending on your application requirements. Example applications suitable for the MA2: Agricultural equipment such as spreaders, harvesters, grain handlers, combines and tractors. Commercial and industrial applications such as commercial lawn mowers, scrubbers and sweepers, material handling equipment and livestock ventilation systems. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in pull/push Maximum speed at full load: 45mm/s (under push/pull condition with 1000N) Stroke: 25~1000mm Minimum installation dimension: Stroke+131mm IP rating: Up to IP69K Operational temperature range: -30˚C ~ +65˚C Operational temperature range at full performance: +5°C~+45°C Options: Hall sensor(s), POT, Reed sensor
Description
TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. The MA2 also has optional Reed switches along the outer tube which allow users to adjust the stroke length. For improved control and accuracy of motion, the MA2 can be customized with many different feedback options depending on your application requirements. Example applications suitable for the MA2: Agricultural equipment such as spreaders, harvesters, grain handlers, combines and tractors. Commercial and industrial applications such as commercial lawn mowers, scrubbers and sweepers, material handling equipment and livestock ventilation systems. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in pull/push Maximum speed at full load: 45mm/s (under push/pull condition with 1000N) Stroke: 25~1000mm Minimum installation dimension: Stroke+131mm IP rating: Up to IP69K Operational temperature range: -30˚C ~ +65˚C Operational temperature range at full performance: +5°C~+45°C Options: Hall sensor(s), POT, Reed sensor
Datasheet
Datasheet Summary
Powered by GS/AI

The TiMOTION MA2 Series linear actuator is engineered for demanding industrial applications, featuring an IP69K rating that ensures resistance to high-pressure water jets and dust ingress. It operates on 12V, 24V, or 36V DC power and can handle loads up to 6,000N in both pull and push configurations. The actuator offers a stroke length ranging from 25mm to 1000mm, with a minimum installation dimension of stroke plus 131mm. It achieves a maximum speed of 45mm/s under full load conditions. The operational temperature range extends from -30°C to +65°C, with optimal performance between +5°C and +45°C. Customization options include various feedback mechanisms such as Hall sensors and Reed switches, enhancing control and precision for specific applications. Suitable applications include agricultural machinery, commercial lawn equipment, and industrial material handling systems.

Datasheet Summary
Powered by GS/AI

The TiMOTION MA2 Series linear actuator is engineered for demanding industrial applications, featuring an IP69K rating that ensures resistance to high-pressure water jets and dust ingress. It operates on 12V, 24V, or 36V DC power and can handle loads up to 6,000N in both pull and push configurations. The actuator offers a stroke length ranging from 25mm to 1000mm, with a minimum installation dimension of stroke plus 131mm. It achieves a maximum speed of 45mm/s under full load conditions. The operational temperature range extends from -30°C to +65°C, with optimal performance between +5°C and +45°C. Customization options include various feedback mechanisms such as Hall sensors and Reed switches, enhancing control and precision for specific applications. Suitable applications include agricultural machinery, commercial lawn equipment, and industrial material handling systems.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Industrial Application - MA2 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Industrial Application
MA2 Series
Heavy-Duty Linear Actuators for Industrial Application MA2 Series
TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. The MA2 also has optional Reed switches along the outer tube which allow users to adjust the stroke length. For improved control and accuracy of motion, the MA2 can be customized with many different feedback options depending on your application requirements. Example applications suitable for the MA2: Agricultural equipment such as spreaders, harvesters, grain handlers, combines and tractors. Commercial and industrial applications such as commercial lawn mowers, scrubbers and sweepers, material handling equipment and livestock ventilation systems. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in pull/push Maximum speed at full load: 45mm/s (under push/pull condition with 1000N) Stroke: 25~1000mm Minimum installation dimension: Stroke+131mm IP rating: Up to IP69K Operational temperature range: -30˚C ~ +65˚C Operational temperature range at full performance: +5°C~+45°C Options: Hall sensor(s), POT, Reed sensor

TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. The MA2 also has optional Reed switches along the outer tube which allow users to adjust the stroke length. For improved control and accuracy of motion, the MA2 can be customized with many different feedback options depending on your application requirements.

Example applications suitable for the MA2:
Agricultural equipment such as spreaders, harvesters, grain handlers, combines and tractors.

Commercial and industrial applications such as commercial lawn mowers, scrubbers and sweepers, material handling equipment and livestock ventilation systems.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum load: 6,000N in pull/push
  • Maximum speed at full load: 45mm/s (under push/pull condition with 1000N)
  • Stroke: 25~1000mm
  • Minimum installation dimension: Stroke+131mm
  • IP rating: Up to IP69K
  • Operational temperature range: -30˚C ~ +65˚C
  • Operational temperature range at full performance: +5°C~+45°C
  • Options: Hall sensor(s), POT, Reed sensor
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number MA2 Series
Product Name Heavy-Duty Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 39.37 inch (25 to 1000 mm)
Rated Speed 2.07 in/sec (3.15 m/min)
Rated Force 1349 lbs (612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 08L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 3.37 lbs (1.53 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL20-DW-145-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
PQ12-P Linear Actuator with Feedback 63:1 12 volts - PQ12-63-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details