TiMOTION Technology Linear Actuators for Ergonomic Medical & Industrial Motion TA21 Series

Description
TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact aesthetic and ingress specifications for their electric lifting column and overall application. General Features Voltage of motor: 24V DC Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 16.2mm/s (with 4000N in a push or pull condition) Color: Black or grey
Datasheet
Description
TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact aesthetic and ingress specifications for their electric lifting column and overall application. General Features Voltage of motor: 24V DC Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 16.2mm/s (with 4000N in a push or pull condition) Color: Black or grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Ergonomic Medical & Industrial Motion - TA21 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Ergonomic Medical & Industrial Motion
TA21 Series
Linear Actuators for Ergonomic Medical & Industrial Motion TA21 Series
TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact aesthetic and ingress specifications for their electric lifting column and overall application. General Features Voltage of motor: 24V DC Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 16.2mm/s (with 4000N in a push or pull condition) Color: Black or grey

TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact aesthetic and ingress specifications for their electric lifting column and overall application.

General Features

  • Voltage of motor: 24V DC
  • Maximum load: 10,000N in push
  • Maximum load: 6,000N in pull
  • Maximum speed at full load: 16.2mm/s (with 4000N in a push or pull condition)
  • Color: Black or grey
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA21 Series
Product Name Linear Actuators for Ergonomic Medical & Industrial Motion
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.3 in/sec (1.97 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Dual Carriage) - MAU5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 78.23 lbs (35.48 kg)
Drive Type Lead Screw/ACME Screw
View Details