TiMOTION Technology DC Linear Actuators for Furniture Application TA5P Series

Description
TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a standard extension tube. Industry certifications for the TA5P include EMC and RoHS. It is also available with Hall sensors for position feedback and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 30mm/s (with 750N in a push or pull condition) Color: black Certificate: EMC and RoHS Option: Hall sensor(s), L-shaped bracket Specially designed for recliner One-piece design, stronger structure, cable-free
Datasheet
Description
TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a standard extension tube. Industry certifications for the TA5P include EMC and RoHS. It is also available with Hall sensors for position feedback and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 30mm/s (with 750N in a push or pull condition) Color: black Certificate: EMC and RoHS Option: Hall sensor(s), L-shaped bracket Specially designed for recliner One-piece design, stronger structure, cable-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Linear Actuators for Furniture Application - TA5P Series - TiMOTION Technology
New Taipei City, Taiwan
DC Linear Actuators for Furniture Application
TA5P Series
DC Linear Actuators for Furniture Application TA5P Series
TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a standard extension tube. Industry certifications for the TA5P include EMC and RoHS. It is also available with Hall sensors for position feedback and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 30mm/s (with 750N in a push or pull condition) Color: black Certificate: EMC and RoHS Option: Hall sensor(s), L-shaped bracket Specially designed for recliner One-piece design, stronger structure, cable-free

TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a standard extension tube. Industry certifications for the TA5P include EMC and RoHS. It is also available with Hall sensors for position feedback and a special L-shaped mounting bracket.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum load: 6,000N in push
  • Maximum load: 3,000N in pull
  • Maximum speed at full load: 30mm/s (with 750N in a push or pull condition)
  • Color: black
  • Certificate: EMC and RoHS
  • Option: Hall sensor(s), L-shaped bracket
  • Specially designed for recliner
  • One-piece design, stronger structure, cable-free
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Slides and Linear Stages
Product Number TA5P Series
Product Name DC Linear Actuators for Furniture Application
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2203MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-8-30-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro XY, Pico Z, 8-32, 1/4-20 - 9063-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details