TiMOTION Technology Heavy-Duty Linear Actuators for Medical Application TA10 Series

Description
TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this linear actuator is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC、24V DC 36V DC or 24V DC (UL) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 7.6mm/s (with 3,500N in a push or pull condition) Minimum installation dimension: Stroke+188mm Color: Black or grey IP rating: Up to IP66 Option: Hall sensor(s) Operational temperature range: +5°C~+45°C With manual crank function
Datasheet
Description
TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this linear actuator is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC、24V DC 36V DC or 24V DC (UL) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 7.6mm/s (with 3,500N in a push or pull condition) Minimum installation dimension: Stroke+188mm Color: Black or grey IP rating: Up to IP66 Option: Hall sensor(s) Operational temperature range: +5°C~+45°C With manual crank function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Medical Application - TA10 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Medical Application
TA10 Series
Heavy-Duty Linear Actuators for Medical Application TA10 Series
TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this linear actuator is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC、24V DC 36V DC or 24V DC (UL) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 7.6mm/s (with 3,500N in a push or pull condition) Minimum installation dimension: Stroke+188mm Color: Black or grey IP rating: Up to IP66 Option: Hall sensor(s) Operational temperature range: +5°C~+45°C With manual crank function

TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this linear actuator is available with an optional IP54 or 66 rating.

General Features

  • Voltage of motor: 12V DC、24V DC 36V DC or 24V DC (UL)
  • Maximum load: 6,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 7.6mm/s (with 3,500N in a push or pull condition)
  • Minimum installation dimension: Stroke+188mm
  • Color: Black or grey
  • IP rating: Up to IP66
  • Option: Hall sensor(s)
  • Operational temperature range: +5°C~+45°C
  • With manual crank function
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA10 Series
Product Name Heavy-Duty Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.5630 in/sec (0.8580 m/min)
Rated Force 1349 lbs (612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-L Linear Actuator Stepper Motor - 26DAM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
L16-S Miniature Linear Actuator with Limit Switches 100mm 150:1 12 volts - L16-100-150-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 49.01 lbs (22.23 kg)
Drive Type Ball Screw
View Details