TiMOTION Technology Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| General Features Built-in transformer type: SMPS Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~4 Color: Black or grey | |
| General Features Built-in transformer type: SMPS Maximum output: 32V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1 Color: Black 0.1W standby power consumption... | |
| General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 2 Color: Black 0.1W standby power consumption Especially designed... | |
| General Features Built-in transformer type: SMPS Maximum output: 32V DC, 4A Plug support: EU, USA, AUS, UK, JPN Number of actuators: 3 Color: Black 0.1W standby power consumption Especially designed... | |
| General Features Input voltage: 100V~240V AC (SMPS) Maximum output: 32V DC, 4A Number of actuators: 1~5 Number of hand controls: 1~2 Color: Black or grey IP rating: Up to IP66W... | |
| General Features Number of actuators: 1~2 Color: Black or grey Certificate: EMC and RoHS Specially designed for 2 actuators with synchronized movement | |
| General Features Number of actuators: 1~4 Color: black or grey Certificate: EMC, CE, and RoHS | |
| General Features Number of actuators: 1~4 Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 compliant | |
| General Features Number of actuators: 1~5 Color: Black or grey Over current protection | |
| General Features Number of actuators: 1~7 Number of handsets: 1~3 Color: Black or grey IP rating: Up to IP66 Certificate: CB, ES60601-1, and EN60601-1 Includes 3 modules: control unit, power... | |
| General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 22V DC, 3A Plug support: EU, USA, AUS, UK,... | |
| General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI or SMPS Maximum output: 24V DC, 3A Plug support: EU, USA, AUS, UK,... | |
| General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 29V DC, 5A Plug support: EU, USA, AUS,... | |
| General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 30V DC, 5A Plug support: EU, USA, AUS,... | |
| General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of... | |
| TC20 is an economical control box for a patient hoist system which meets specific patient needs and to secure a safe and comfortable transfer. It’s portable and easy to be... | |
| We create an optimum solution to meet specific patient needs and to secure a safe and comfortable transfer as well as achieving a safe and efficient working environment for the... |