TiMOTION Technology Heavy-Duty Linear Actuators for Medical Application TA36 Series

Description
TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~1000 mm Minimum installation dimension: Stroke+170mm Color: black or grey IP Rating: up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s)
Datasheet
Description
TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~1000 mm Minimum installation dimension: Stroke+170mm Color: black or grey IP Rating: up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Medical Application - TA36 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Medical Application
TA36 Series
Heavy-Duty Linear Actuators for Medical Application TA36 Series
TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition) Stroke: 25~1000 mm Minimum installation dimension: Stroke+170mm Color: black or grey IP Rating: up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s)

TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system.

General Features

  • Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC)
  • Maximum load: 10,000N in push
  • Maximum load: 6,000N in pull
  • Maximum speed at full load: 8mm/s (with 6,000N in a push or pull condition)
  • Stroke: 25~1000 mm
  • Minimum installation dimension: Stroke+170mm
  • Color: black or grey
  • IP Rating: up to IP66W
  • Operational temperature range: +5°C~+45°C
  • Options: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA36 Series
Product Name Heavy-Duty Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 31.5 inch (25 to 800 mm)
Rated Speed 0.5472 in/sec (0.8340 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox (Dual Carriage, Synchro-use) - MAG5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL10C2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 129 lbs (58.32 kg)
Drive Type Ball Screw
View Details