TiMOTION Technology Low Load, Inline Linear Actuators for Industrial Application JP3 Series

Description
TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are optional for the JP3 which allow for synchronization and position feedback. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,000N in push/pull Maximum speed at full load: 20mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: Stroke + 217mm IP rating: Up to IP69K Color: Black or grey Certificate: EN60601-1 compliant Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces
Datasheet
Description
TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are optional for the JP3 which allow for synchronization and position feedback. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,000N in push/pull Maximum speed at full load: 20mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: Stroke + 217mm IP rating: Up to IP69K Color: Black or grey Certificate: EN60601-1 compliant Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Load, Inline Linear Actuators for Industrial Application - JP3 Series - TiMOTION Technology
New Taipei City, Taiwan
Low Load, Inline Linear Actuators for Industrial Application
JP3 Series
Low Load, Inline Linear Actuators for Industrial Application JP3 Series
TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are optional for the JP3 which allow for synchronization and position feedback. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,000N in push/pull Maximum speed at full load: 20mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: Stroke + 217mm IP rating: Up to IP69K Color: Black or grey Certificate: EN60601-1 compliant Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces

TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are optional for the JP3 which allow for synchronization and position feedback.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 2,000N in push/pull
  • Maximum speed at full load: 20mm/s (with 500N in a push or pull condition)
  • Stroke: 20~500mm
  • Minimum installation dimension: Stroke + 217mm
  • IP rating: Up to IP69K
  • Color: Black or grey
  • Certificate: EN60601-1 compliant
  • Operational temperature range: -5°C~+65°C
  • Operational temperature range at full performance: +5°C~+45°C
  • Storage temperature range: -40°C~+70°C
  • An inline actuator designed for small spaces
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number JP3 Series
Product Name Low Load, Inline Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 39.37 inch (20 to 1000 mm)
Rated Speed 0.9252 in/sec (1.41 m/min)
Rated Force 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 115 lbs (52.1 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-210-SV-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-P Micro Linear Actuator - 50mm - 50:1 - 12 volts - P8-50-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details