TiMOTION Technology Inline Linear Actuators for Industrial Application JP4 Series

Description
TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. For synchronization and position feedback, the JP4 can be equipped with Hall sensors. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 4,500N in push Maximum load: 3,000N in pull Maximum speed at full load: 24mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: stroke+289mm IP rating: Up to IP69K Color: Black or grey Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces
Datasheet
Description
TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. For synchronization and position feedback, the JP4 can be equipped with Hall sensors. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 4,500N in push Maximum load: 3,000N in pull Maximum speed at full load: 24mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: stroke+289mm IP rating: Up to IP69K Color: Black or grey Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Linear Actuators for Industrial Application - JP4 Series - TiMOTION Technology
New Taipei City, Taiwan
Inline Linear Actuators for Industrial Application
JP4 Series
Inline Linear Actuators for Industrial Application JP4 Series
TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. For synchronization and position feedback, the JP4 can be equipped with Hall sensors. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 4,500N in push Maximum load: 3,000N in pull Maximum speed at full load: 24mm/s (with 500N in a push or pull condition) Stroke: 20~500mm Minimum installation dimension: stroke+289mm IP rating: Up to IP69K Color: Black or grey Operational temperature range: -5°C~+65°C Operational temperature range at full performance: +5°C~+45°C Storage temperature range: -40°C~+70°C An inline actuator designed for small spaces

TiMOTION’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid contaminants. For synchronization and position feedback, the JP4 can be equipped with Hall sensors.

General Features

  • Voltage of motor: 12V DC, or 24V DC
  • Maximum load: 4,500N in push
  • Maximum load: 3,000N in pull
  • Maximum speed at full load: 24mm/s (with 500N in a push or pull condition)
  • Stroke: 20~500mm
  • Minimum installation dimension: stroke+289mm
  • IP rating: Up to IP69K
  • Color: Black or grey
  • Operational temperature range: -5°C~+65°C
  • Operational temperature range at full performance: +5°C~+45°C
  • Storage temperature range: -40°C~+70°C
  • An inline actuator designed for small spaces
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number JP4 Series
Product Name Inline Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 39.37 inch (20 to 1000 mm)
Rated Speed 1.08 in/sec (1.65 m/min)
Rated Force 1012 lbs (459 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox - MAG5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL40C2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details
Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 1.8 lbs (0.8156 kg)
Drive Type Lead Screw/ACME Screw
View Details