TiMOTION Technology Heavy-Duty Linear Actuators for Medical Application TA37 Series

Description
TA37 is a specially designed motor for treatment table applications. General Features Voltage of motor: 24, 36V DC (thermal protector) Maximum load: 10,000N in push / pull Maximum speed at full load: 20.5mm/s (with 4000N in a push or pull condition) Stroke: 25~1000mm Minimum installation dimension: Stroke + 170mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s) Certificate: IEC 60601-1-2
Datasheet
Description
TA37 is a specially designed motor for treatment table applications. General Features Voltage of motor: 24, 36V DC (thermal protector) Maximum load: 10,000N in push / pull Maximum speed at full load: 20.5mm/s (with 4000N in a push or pull condition) Stroke: 25~1000mm Minimum installation dimension: Stroke + 170mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s) Certificate: IEC 60601-1-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Medical Application - TA37 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Medical Application
TA37 Series
Heavy-Duty Linear Actuators for Medical Application TA37 Series
TA37 is a specially designed motor for treatment table applications. General Features Voltage of motor: 24, 36V DC (thermal protector) Maximum load: 10,000N in push / pull Maximum speed at full load: 20.5mm/s (with 4000N in a push or pull condition) Stroke: 25~1000mm Minimum installation dimension: Stroke + 170mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Options: Hall sensor(s) Certificate: IEC 60601-1-2

TA37 is a specially designed motor for treatment table applications.

General Features

  • Voltage of motor: 24, 36V DC (thermal protector)
  • Maximum load: 10,000N in push / pull
  • Maximum speed at full load: 20.5mm/s (with 4000N in a push or pull condition)
  • Stroke: 25~1000mm
  • Minimum installation dimension: Stroke + 170mm
  • Color: Black or grey
  • IP Rating: Up to IP66W
  • Operational temperature range: +5°C~+45°C
  • Options: Hall sensor(s)
  • Certificate: IEC 60601-1-2
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA37 Series
Product Name Heavy-Duty Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 39.37 inch (25 to 1000 mm)
Rated Speed 0.8071 in/sec (1.23 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 108 lbs (48.83 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-310-SV-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.85 to 15.75 inch (301 to 400 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P16-P Linear Actuator with Feedback 50mm 64:1 12 volts - P16-50-64-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details