TiMOTION Technology Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS,...
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 1.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up...
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: black or grey Option: backup battery...
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK Color: Black or grey IP rating: Up to IP66 Certificate:...
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey Certificate: C-Tick, MEPS,...
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2A Plug support: EU, USA, AUS, UK, JPN Color: Black or grey Options: Backup battery
General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 31.5V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up...