TiMOTION Technology 24 Volts DC Linear Actuators for Furniture Application TA27 Series

Description
TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is designed without control box connection, but can be directly connected with hand control, which is a more economic- effective solution. General Features Voltage of motor: 24V DC Maximum load: 750N in push / pull Maximum speed at full load: 32mm/s (with 750N in a push condition) Minimum installation dimension: 120~175mm (upon which fixation type one chooses from) Color: black Certificate: UL962, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C
Datasheet
Description
TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is designed without control box connection, but can be directly connected with hand control, which is a more economic- effective solution. General Features Voltage of motor: 24V DC Maximum load: 750N in push / pull Maximum speed at full load: 32mm/s (with 750N in a push condition) Minimum installation dimension: 120~175mm (upon which fixation type one chooses from) Color: black Certificate: UL962, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Volts DC Linear Actuators for Furniture Application - TA27 Series - TiMOTION Technology
New Taipei City, Taiwan
24 Volts DC Linear Actuators for Furniture Application
TA27 Series
24 Volts DC Linear Actuators for Furniture Application TA27 Series
TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is designed without control box connection, but can be directly connected with hand control, which is a more economic- effective solution. General Features Voltage of motor: 24V DC Maximum load: 750N in push / pull Maximum speed at full load: 32mm/s (with 750N in a push condition) Minimum installation dimension: 120~175mm (upon which fixation type one chooses from) Color: black Certificate: UL962, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C

TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is designed without control box connection, but can be directly connected with hand control, which is a more economic- effective solution.

General Features

  • Voltage of motor: 24V DC
  • Maximum load: 750N in push / pull
  • Maximum speed at full load: 32mm/s (with 750N in a push condition)
  • Minimum installation dimension: 120~175mm (upon which fixation type one chooses from)
  • Color: black
  • Certificate: UL962, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Slides and Linear Stages
Product Number TA27 Series
Product Name 24 Volts DC Linear Actuators for Furniture Application
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Mini slide - DGST-10-30-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Side Drive Positioning Stage - 451SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Guide Blocks - 360887 - RS Components, Ltd.
Specs
Carriage Load 11105 lbs (5036 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details