TiMOTION Technology 24 Volts DC Linear Actuators for Medical Care Application TA31 Series

Description
The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 13.4mm/s (with 2000N in a push or pull condition) Stroke: 25~450mm Minimum installation dimension: Stroke+157mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s) An economic solution with compact installation dimension
Datasheet
Description
The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 13.4mm/s (with 2000N in a push or pull condition) Stroke: 25~450mm Minimum installation dimension: Stroke+157mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s) An economic solution with compact installation dimension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Volts DC Linear Actuators for Medical Care Application - TA31 Series - TiMOTION Technology
New Taipei City, Taiwan
24 Volts DC Linear Actuators for Medical Care Application
TA31 Series
24 Volts DC Linear Actuators for Medical Care Application TA31 Series
The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 3,000N in pull Maximum speed at full load: 13.4mm/s (with 2000N in a push or pull condition) Stroke: 25~450mm Minimum installation dimension: Stroke+157mm Color: Black or grey IP Rating: Up to IP66W Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s) An economic solution with compact installation dimension

The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options.

General Features

  • Voltage of motor: 24V DC, 24V DC (PTC)
  • Maximum load: 6,000N in push
  • Maximum load: 3,000N in pull
  • Maximum speed at full load: 13.4mm/s (with 2000N in a push or pull condition)
  • Stroke: 25~450mm
  • Minimum installation dimension: Stroke+157mm
  • Color: Black or grey
  • IP Rating: Up to IP66W
  • Operational temperature range: +5°C~+45°C
  • Option: Safety nut, Hall sensor(s)
  • An economic solution with compact installation dimension
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA31 Series
Product Name 24 Volts DC Linear Actuators for Medical Care Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 17.72 inch (25 to 450 mm)
Rated Speed 0.9528 in/sec (1.45 m/min)
Rated Force 1798 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-310-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.85 to 15.75 inch (301 to 400 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
L12-S Micro Linear Actuator with Limit Switches 30mm 50:1 12 volts - L12-30-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
View Details