TiMOTION Technology Heavy-Duty Linear Actuators for Industrial Application TA2P Series

Description
Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear actuator is available with multiple choices for feedback sensors. Industry certifications for the TA2P linear actuator include EN/UL60601-1. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48VDC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 45mm/s (with 250N in a push or pull condition) Stroke: 20~1000mm (for load S: stroke ≤ 500mm) Minimum installation dimension: Stroke+108mm (with Hall sensor(s) or without output signals) Color: Silver Certificate: EN/UL 60601-1 Operational temperature range: -25˚C ~ +65˚C Operational temperature range at full performance: +5˚C ~ +45˚C Option: POT, Optical, Hall/Reed sensor(s)
Datasheet
Description
Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear actuator is available with multiple choices for feedback sensors. Industry certifications for the TA2P linear actuator include EN/UL60601-1. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48VDC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 45mm/s (with 250N in a push or pull condition) Stroke: 20~1000mm (for load S: stroke ≤ 500mm) Minimum installation dimension: Stroke+108mm (with Hall sensor(s) or without output signals) Color: Silver Certificate: EN/UL 60601-1 Operational temperature range: -25˚C ~ +65˚C Operational temperature range at full performance: +5˚C ~ +45˚C Option: POT, Optical, Hall/Reed sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Industrial Application - TA2P Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Industrial Application
TA2P Series
Heavy-Duty Linear Actuators for Industrial Application TA2P Series
Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear actuator is available with multiple choices for feedback sensors. Industry certifications for the TA2P linear actuator include EN/UL60601-1. General Features Voltage of motor: 12V DC, 24V DC, 36V DC, or 48VDC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 45mm/s (with 250N in a push or pull condition) Stroke: 20~1000mm (for load S: stroke ≤ 500mm) Minimum installation dimension: Stroke+108mm (with Hall sensor(s) or without output signals) Color: Silver Certificate: EN/UL 60601-1 Operational temperature range: -25˚C ~ +65˚C Operational temperature range at full performance: +5˚C ~ +45˚C Option: POT, Optical, Hall/Reed sensor(s)

Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear actuator is available with multiple choices for feedback sensors. Industry certifications for the TA2P linear actuator include EN/UL60601-1.

General Features

  • Voltage of motor: 12V DC, 24V DC, 36V DC, or 48VDC
  • Maximum load: 3,500N in push
  • Maximum load: 2,000N in pull
  • Maximum speed at full load: 45mm/s (with 250N in a push or pull condition)
  • Stroke: 20~1000mm (for load S: stroke ≤ 500mm)
  • Minimum installation dimension: Stroke+108mm (with Hall sensor(s) or without output signals)
  • Color: Silver
  • Certificate: EN/UL 60601-1
  • Operational temperature range: -25˚C ~ +65˚C
  • Operational temperature range at full performance: +5˚C ~ +45˚C
  • Option: POT, Optical, Hall/Reed sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA2P Series
Product Name Heavy-Duty Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 39.37 inch (20 to 1000 mm)
Rated Speed 2.22 in/sec (3.39 m/min)
Rated Force 787 lbs (357 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox (Dual Carriage, Synchro-use) - MAG5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM05D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 90.37 lbs (40.98 kg)
Drive Type Lead Screw/ACME Screw
View Details