TiMOTION Technology Heavy-Duty Linear Actuators for Industrial Application MA1 Series

Description
TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load: 48mm/s (Ball screw, DC motor, with 2,500N) Stroke: 20~1000mm (ACME screw); 50~1000mm (Ball screw) Minimum installation dimension: Stroke+160mm (without POT) Color: Black IP rating: IP66D Operational temperature range: -30°C~+65°C Operational temperature range at full performance: +5°C~+45°C Options: Overload clutch, Hall sensor(s), POT, manual crank function Mechanical or electromagnetic brake Higher duty cycle (25%), corrosion proof
Datasheet
Description
TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load: 48mm/s (Ball screw, DC motor, with 2,500N) Stroke: 20~1000mm (ACME screw); 50~1000mm (Ball screw) Minimum installation dimension: Stroke+160mm (without POT) Color: Black IP rating: IP66D Operational temperature range: -30°C~+65°C Operational temperature range at full performance: +5°C~+45°C Options: Overload clutch, Hall sensor(s), POT, manual crank function Mechanical or electromagnetic brake Higher duty cycle (25%), corrosion proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Industrial Application - MA1 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Industrial Application
MA1 Series
Heavy-Duty Linear Actuators for Industrial Application MA1 Series
TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load: 48mm/s (Ball screw, DC motor, with 2,500N) Stroke: 20~1000mm (ACME screw); 50~1000mm (Ball screw) Minimum installation dimension: Stroke+160mm (without POT) Color: Black IP rating: IP66D Operational temperature range: -30°C~+65°C Operational temperature range at full performance: +5°C~+45°C Options: Overload clutch, Hall sensor(s), POT, manual crank function Mechanical or electromagnetic brake Higher duty cycle (25%), corrosion proof

TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear actuator has been certified for applications requiring IP66 dynamic compliance.

General Features

  • Spindle: ACME or Ball screw
  • Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC
  • Maximum load: 4,500N in pull/push
  • Maximum speed at full load: 48mm/s (Ball screw, DC motor, with 2,500N)
  • Stroke: 20~1000mm (ACME screw); 50~1000mm (Ball screw)
  • Minimum installation dimension: Stroke+160mm (without POT)
  • Color: Black
  • IP rating: IP66D
  • Operational temperature range: -30°C~+65°C
  • Operational temperature range at full performance: +5°C~+45°C
  • Options: Overload clutch, Hall sensor(s), POT, manual crank function
  • Mechanical or electromagnetic brake
  • Higher duty cycle (25%), corrosion proof
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number MA1 Series
Product Name Heavy-Duty Linear Actuators for Industrial Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 39.37 inch (20 to 1000 mm)
Rated Speed 2.3 in/sec (3.51 m/min)
Rated Force 1012 lbs (459 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 10L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 8.99 lbs (4.08 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL20-DW-45-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-S Micro Linear Actuator - 75mm - 50:1 - 12 volts - P8-75-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details