TiMOTION Technology Datasheets for Ball Slides
Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism.
Ball Slides: Learn more
| Product Name | Notes |
|---|---|
| TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length... | |
| TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall... | |
| TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The... | |
| TiMOTION’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced... |