TiMOTION Technology Compact Linear Actuators for Medical Application TA11 Series

Description
TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,500N in push Maximum speed at full load: 10.5mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+155mm Color: Grey IP rating: Up to IP66 Option: Hall sensor(s)
Datasheet
Description
TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,500N in push Maximum speed at full load: 10.5mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+155mm Color: Grey IP rating: Up to IP66 Option: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Actuators for Medical Application - TA11 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Linear Actuators for Medical Application
TA11 Series
Compact Linear Actuators for Medical Application TA11 Series
TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,500N in push Maximum speed at full load: 10.5mm/s (with 1,500N in a push condition) Minimum installation dimension: Stroke+155mm Color: Grey IP rating: Up to IP66 Option: Hall sensor(s)

TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 1,500N in push
  • Maximum speed at full load: 10.5mm/s (with 1,500N in a push condition)
  • Minimum installation dimension: Stroke+155mm
  • Color: Grey
  • IP rating: Up to IP66
  • Option: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA11 Series
Product Name Compact Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.7165 in/sec (1.09 m/min)
Rated Force 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 90.37 lbs (40.98 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL15-DW-25-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts - P8-50-252-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details