TiMOTION Technology Compact Linear Actuators for Furniture & Ergonomic Motion TA9 Series

Description
TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to support load ratings up to 2,500N. An EMC certification has been attained for this series, which is also available with optional IP54 or IP66 protection. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,500N in push Maximum load: 1,000N in pull Maximum speed at full load: 24.5mm/s (with 300N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Black or grey IP rating: Up to IP66 Certificate: EMC Operational temperature range: +5°C~+45°C Option: Hall sensor(s)
Datasheet
Description
TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to support load ratings up to 2,500N. An EMC certification has been attained for this series, which is also available with optional IP54 or IP66 protection. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,500N in push Maximum load: 1,000N in pull Maximum speed at full load: 24.5mm/s (with 300N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Black or grey IP rating: Up to IP66 Certificate: EMC Operational temperature range: +5°C~+45°C Option: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Actuators for Furniture & Ergonomic Motion - TA9 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Linear Actuators for Furniture & Ergonomic Motion
TA9 Series
Compact Linear Actuators for Furniture & Ergonomic Motion TA9 Series
TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to support load ratings up to 2,500N. An EMC certification has been attained for this series, which is also available with optional IP54 or IP66 protection. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 2,500N in push Maximum load: 1,000N in pull Maximum speed at full load: 24.5mm/s (with 300N in a push or pull condition) Minimum installation dimension: Stroke+140mm Color: Black or grey IP rating: Up to IP66 Certificate: EMC Operational temperature range: +5°C~+45°C Option: Hall sensor(s)

TiMOTION’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to support load ratings up to 2,500N. An EMC certification has been attained for this series, which is also available with optional IP54 or IP66 protection.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 2,500N in push
  • Maximum load: 1,000N in pull
  • Maximum speed at full load: 24.5mm/s (with 300N in a push or pull condition)
  • Minimum installation dimension: Stroke+140mm
  • Color: Black or grey
  • IP rating: Up to IP66
  • Certificate: EMC
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA9 Series
Product Name Compact Linear Actuators for Furniture & Ergonomic Motion
Device Type Rod Type
Actuation Type Electrical
Rated Speed 2.28 in/sec (3.48 m/min)
Rated Force 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 31.92 lbs (14.48 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26L-DW-120-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P8-P Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details