TiMOTION Technology Linear Actuators for Ergonomic Furniture Application TA25 Series

Description
TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical solution. Available options are Hall sensors and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,000N in push/pull Maximum speed at full load: 29mm/s (with 1,000N in a push/pull condition) Minimum installation dimension: ≧99mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s)
Datasheet
Description
TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical solution. Available options are Hall sensors and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,000N in push/pull Maximum speed at full load: 29mm/s (with 1,000N in a push/pull condition) Minimum installation dimension: ≧99mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators for Ergonomic Furniture Application - TA25 Series - TiMOTION Technology
New Taipei City, Taiwan
Linear Actuators for Ergonomic Furniture Application
TA25 Series
Linear Actuators for Ergonomic Furniture Application TA25 Series
TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical solution. Available options are Hall sensors and a special L-shaped mounting bracket. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,000N in push/pull Maximum speed at full load: 29mm/s (with 1,000N in a push/pull condition) Minimum installation dimension: ≧99mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s)

TiMOTION’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical solution. Available options are Hall sensors and a special L-shaped mounting bracket.

General Features

  • Voltage of motor: 12V DC or 24V DC
  • Maximum load: 1,000N in push/pull
  • Maximum speed at full load: 29mm/s (with 1,000N in a push/pull condition)
  • Minimum installation dimension: ≧99mm
  • Operational temperature range: +5°C~+45°C
  • Options: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Slides and Linear Stages
Product Number TA25 Series
Product Name Linear Actuators for Ergonomic Furniture Application
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 501SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.69 inch (68.26 mm)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details