TiMOTION Technology Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. | |
| The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. | |
| The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. | |
| The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. | |
| The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. | |
| TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for... | |
| TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This... | |
| TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. |