TiMOTION Technology Heavy-Duty Linear Actuators for Medical Application TA12 Series

Description
TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. The TA12 linear actuator has obtained the EN60601-1 certification and is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 12,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 32.3mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s), POT, manual release
Datasheet
Description
TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. The TA12 linear actuator has obtained the EN60601-1 certification and is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 12,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 32.3mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s), POT, manual release
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Linear Actuators for Medical Application - TA12 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Linear Actuators for Medical Application
TA12 Series
Heavy-Duty Linear Actuators for Medical Application TA12 Series
TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. The TA12 linear actuator has obtained the EN60601-1 certification and is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC, or 24V DC Maximum load: 12,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 32.3mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: Stroke+210mm Color: Black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Safety nut, Hall sensor(s), POT, manual release

TiMOTION’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release function that allows for lowering of the patient in the event of an emergency or electrical power outage. The TA12 linear actuator has obtained the EN60601-1 certification and is available with an optional IP54 or 66 rating.

General Features

  • Voltage of motor: 12V DC, or 24V DC
  • Maximum load: 12,000N in push
  • Maximum load: 6,000N in pull
  • Maximum speed at full load: 32.3mm/s (with 1,500N in a push or pull condition)
  • Minimum installation dimension: Stroke+210mm
  • Color: Black or grey
  • IP rating: Up to IP66W
  • Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
  • Option: Safety nut, Hall sensor(s), POT, manual release
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA12 Series
Product Name Heavy-Duty Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 59.06 inch (20 to 1500 mm)
Rated Speed 2.26 in/sec (3.44 m/min)
Rated Force 2698 lbs (1223 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 90.37 lbs (40.98 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-60-SV-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
P16-S Linear Actuator with Limit Switches 50mm 256:1 12 volts - P16-50-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details