TiMOTION Technology Telescoping Linear Actuators for Ergonomic Application TA19 Series

Description
TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear actuator can also be equipped with Hall sensors for position feedback. General Features Voltage of motor: 12V DC, 24V DC or 24V DC (PTC) Maximum load: 1,000N in push Maximum speed at full load: 30mm/s (with 800N in a push condition) Stroke: 181~800mm Minimum installation dimension: Stroke/2 + 165mm Operational temperature range: +5°C~+45°C Option: Hall sensors
Datasheet
Description
TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear actuator can also be equipped with Hall sensors for position feedback. General Features Voltage of motor: 12V DC, 24V DC or 24V DC (PTC) Maximum load: 1,000N in push Maximum speed at full load: 30mm/s (with 800N in a push condition) Stroke: 181~800mm Minimum installation dimension: Stroke/2 + 165mm Operational temperature range: +5°C~+45°C Option: Hall sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telescoping Linear Actuators for Ergonomic Application - TA19 Series - TiMOTION Technology
New Taipei City, Taiwan
Telescoping Linear Actuators for Ergonomic Application
TA19 Series
Telescoping Linear Actuators for Ergonomic Application TA19 Series
TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear actuator can also be equipped with Hall sensors for position feedback. General Features Voltage of motor: 12V DC, 24V DC or 24V DC (PTC) Maximum load: 1,000N in push Maximum speed at full load: 30mm/s (with 800N in a push condition) Stroke: 181~800mm Minimum installation dimension: Stroke/2 + 165mm Operational temperature range: +5°C~+45°C Option: Hall sensors

TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear actuator can also be equipped with Hall sensors for position feedback.

General Features

  • Voltage of motor: 12V DC, 24V DC or 24V DC (PTC)
  • Maximum load: 1,000N in push
  • Maximum speed at full load: 30mm/s (with 800N in a push condition)
  • Stroke: 181~800mm
  • Minimum installation dimension: Stroke/2 + 165mm
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensors
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA19 Series
Product Name Telescoping Linear Actuators for Ergonomic Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.13 to 31.5 inch (181 to 800 mm)
Rated Speed 2.52 in/sec (3.84 m/min)
Rated Force 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 37.54 lbs (17.03 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26L-DW-170-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 300mm 256:1 12 volts - T16-300-256-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details