TiMOTION Technology Compact Economical Linear Actuators for Medical Application TA7 Series

Description
TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: stroke+171mm Color: black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/Reed sensor(s)
Description
TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: stroke+171mm Color: black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/Reed sensor(s)
Datasheet
Datasheet Summary
Powered by GS/AI

TiMOTION's TA7 series linear actuator is designed for medical applications, offering a compact and economical solution. It operates on 12V, 24V, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull configurations. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. Its design adheres to key medical standards, including IEC60601-1 and ES60601-1, ensuring reliability in medical environments. The actuator is available with optional IP ratings of IP54, IP66, or IP66W, enhancing its suitability for various applications. The operational temperature range is between +5°C and +45°C, and it can be equipped with additional features such as a safety nut and Hall/Reed sensors. The minimum installation dimension is defined as stroke plus 171mm, and it is offered in black or grey colors.

Datasheet Summary
Powered by GS/AI

TiMOTION's TA7 series linear actuator is designed for medical applications, offering a compact and economical solution. It operates on 12V, 24V, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull configurations. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. Its design adheres to key medical standards, including IEC60601-1 and ES60601-1, ensuring reliability in medical environments. The actuator is available with optional IP ratings of IP54, IP66, or IP66W, enhancing its suitability for various applications. The operational temperature range is between +5°C and +45°C, and it can be equipped with additional features such as a safety nut and Hall/Reed sensors. The minimum installation dimension is defined as stroke plus 171mm, and it is offered in black or grey colors.

Suppliers

Company
Product
Description
Supplier Links
Compact Economical Linear Actuators for Medical Application - TA7 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Economical Linear Actuators for Medical Application
TA7 Series
Compact Economical Linear Actuators for Medical Application TA7 Series
TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: stroke+171mm Color: black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/Reed sensor(s)

TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum load: 10,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
  • Minimum installation dimension: stroke+171mm
  • Color: black or grey
  • IP rating: Up to IP66W
  • Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
  • Options: Safety nut, Hall/Reed sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA7 Series
Product Name Compact Economical Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 35.43 inch (25 to 900 mm)
Rated Speed 1.54 in/sec (2.34 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 180 lbs (81.66 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-DW-120-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
L16-P Miniature Linear Actuator with Feedback 100mm 35:1 12 volts - L16-100-35-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details